Capital Lighting, Inc. 99594 Flush Mounts-Other 601275

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Glass Weight: 41 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Glass Weight: 41 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99594 Flush Mounts-Other - 601275 - Capital Lighting, Inc.
Columbus, OH, USA
99594 Flush Mounts-Other
601275
99594 Flush Mounts-Other 601275
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Glass Weight: 41 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Glass
Weight: 41
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601275
Product Name 99594 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details