Capital Lighting, Inc. 66256-3+3 Mini Chandeliers-Glass Shade 601266

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.00 Bulb Type: MR16 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Three Light Chandelier UPC: 830335013150 Category: Chandelier Glass: Opal Etched Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.00 Bulb Type: MR16 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Three Light Chandelier UPC: 830335013150 Category: Chandelier Glass: Opal Etched Blown

Suppliers

Company
Product
Description
Supplier Links
66256-3+3 Mini Chandeliers-Glass Shade - 601266 - Capital Lighting, Inc.
Columbus, OH, USA
66256-3+3 Mini Chandeliers-Glass Shade
601266
66256-3+3 Mini Chandeliers-Glass Shade 601266
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.00 Bulb Type: MR16 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Three Light Chandelier UPC: 830335013150 Category: Chandelier Glass: Opal Etched Blown

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 47.00
Bulb
Type: MR16
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 6
Product Name: Three Light Chandelier
UPC: 830335013150
Category: Chandelier
Glass: Opal Etched Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601266
Product Name 66256-3+3 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details