Capital Lighting, Inc. 66257-6+6 Mid. Chandeliers-Glass Up 601263

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: MR16 Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 12 Product Name: Six Light Chandelier UPC: 830335013167 Category: Chandelier Glass: Opal Etched Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: MR16 Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 12 Product Name: Six Light Chandelier UPC: 830335013167 Category: Chandelier Glass: Opal Etched Blown

Suppliers

Company
Product
Description
Supplier Links
66257-6+6 Mid. Chandeliers-Glass Up - 601263 - Capital Lighting, Inc.
Columbus, OH, USA
66257-6+6 Mid. Chandeliers-Glass Up
601263
66257-6+6 Mid. Chandeliers-Glass Up 601263
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: MR16 Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 12 Product Name: Six Light Chandelier UPC: 830335013167 Category: Chandelier Glass: Opal Etched Blown

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 47.00
Bulb
Type: MR16
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Weight: 12
Product Name: Six Light Chandelier
UPC: 830335013167
Category: Chandelier
Glass: Opal Etched Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601263
Product Name 66257-6+6 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details