Capital Lighting, Inc. 66251-2+2 Bathroom Fixtures-Two Lights 601248

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 5 Bulb Type: MR16 Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Vanity UPC: 830335013204 Category: Vanity Glass: Opal Etched Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 5 Bulb Type: MR16 Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Vanity UPC: 830335013204 Category: Vanity Glass: Opal Etched Blown

Suppliers

Company
Product
Description
Supplier Links
66251-2+2 Bathroom Fixtures-Two Lights - 601248 - Capital Lighting, Inc.
Columbus, OH, USA
66251-2+2 Bathroom Fixtures-Two Lights
601248
66251-2+2 Bathroom Fixtures-Two Lights 601248
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 5 Bulb Type: MR16 Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Vanity UPC: 830335013204 Category: Vanity Glass: Opal Etched Blown

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Extension: 5
Bulb
Type: MR16
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 6
Product Name: Two Light Vanity
UPC: 830335013204
Category: Vanity
Glass: Opal Etched Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601248
Product Name 66251-2+2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details