Capital Lighting, Inc. 99744 Sconces-Pocket 601246

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Biscotti Weight: 132 Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Biscotti Weight: 132 Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99744 Sconces-Pocket - 601246 - Capital Lighting, Inc.
Columbus, OH, USA
99744 Sconces-Pocket
601246
99744 Sconces-Pocket 601246
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Biscotti Weight: 132 Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 23
Finish: Biscotti
Weight: 132
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601246
Product Name 99744 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details