Capital Lighting, Inc. 66250-1+1 Sconces-Single Glass 601245

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 5 Bulb Type: MR16 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335013198 Category: Vanity Glass: Opal Etched Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 5 Bulb Type: MR16 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335013198 Category: Vanity Glass: Opal Etched Blown

Suppliers

Company
Product
Description
Supplier Links
66250-1+1 Sconces-Single Glass - 601245 - Capital Lighting, Inc.
Columbus, OH, USA
66250-1+1 Sconces-Single Glass
601245
66250-1+1 Sconces-Single Glass 601245
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 5 Bulb Type: MR16 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335013198 Category: Vanity Glass: Opal Etched Blown

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 5
Bulb
Type: MR16
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 4
Product Name: One Light Sconce
UPC: 830335013198
Category: Vanity
Glass: Opal Etched Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601245
Product Name 66250-1+1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details