Capital Lighting, Inc. 99981 Sconces-Single Glass 601242

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zard Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zard Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99981 Sconces-Single Glass - 601242 - Capital Lighting, Inc.
Columbus, OH, USA
99981 Sconces-Single Glass
601242
99981 Sconces-Single Glass 601242
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zard Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Zard
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601242
Product Name 99981 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details