Capital Lighting, Inc. 121312 Sconces-Pocket 601195

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Dicroic Red Trans/Blue Refltve Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Dicroic Red Trans/Blue Refltve Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
121312 Sconces-Pocket - 601195 - Capital Lighting, Inc.
Columbus, OH, USA
121312 Sconces-Pocket
601195
121312 Sconces-Pocket 601195
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Dicroic Red Trans/Blue Refltve Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Extension: 3.75
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Dicroic Red Trans/Blue Refltve
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601195
Product Name 121312 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details