Capital Lighting, Inc. 121280 Bathroom Fixtures-Four Lights 601192

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Weight: 43 Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Weight: 43 Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
121280 Bathroom Fixtures-Four Lights - 601192 - Capital Lighting, Inc.
Columbus, OH, USA
121280 Bathroom Fixtures-Four Lights
601192
121280 Bathroom Fixtures-Four Lights 601192
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Weight: 43 Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 43
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601192
Product Name 121280 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details