Capital Lighting, Inc. 121176 Pendants-Glass Down 601191

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wrought Iron Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wrought Iron Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
121176 Pendants-Glass Down - 601191 - Capital Lighting, Inc.
Columbus, OH, USA
121176 Pendants-Glass Down
601191
121176 Pendants-Glass Down 601191
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wrought Iron Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Wrought Iron
Weight: 41
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601191
Product Name 121176 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details