PRODUCT DETAILS / SPECS
Width/Dia: 3.40
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Green
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 601178 |
| Product Name | 121526 Mini Pendants-Cable |
| Application | Residential |