Capital Lighting, Inc. 12413 Lamps-Accent Lamps 601164

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
12413 Lamps-Accent Lamps - 601164 - Capital Lighting, Inc.
Columbus, OH, USA
12413 Lamps-Accent Lamps
601164
12413 Lamps-Accent Lamps 601164
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Multi
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601164
Product Name 12413 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details