Capital Lighting, Inc. 12961 Lamps-Accent Lamps 601161

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Multi Weight: 37 Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Multi Weight: 37 Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
12961 Lamps-Accent Lamps - 601161 - Capital Lighting, Inc.
Columbus, OH, USA
12961 Lamps-Accent Lamps
601161
12961 Lamps-Accent Lamps 601161
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Multi Weight: 37 Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 15
Finish: Multi
Weight: 37
Product Name: Two Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601161
Product Name 12961 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details