Capital Lighting, Inc. 24733 Lamps-Accent Lamps 601154

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Orange Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Orange Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
24733 Lamps-Accent Lamps - 601154 - Capital Lighting, Inc.
Columbus, OH, USA
24733 Lamps-Accent Lamps
601154
24733 Lamps-Accent Lamps 601154
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Orange Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Orange
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601154
Product Name 24733 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details