Capital Lighting, Inc. 121530 Mini Pendants-Cable 601149

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Textured Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Textured Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
121530 Mini Pendants-Cable - 601149 - Capital Lighting, Inc.
Columbus, OH, USA
121530 Mini Pendants-Cable
601149
121530 Mini Pendants-Cable 601149
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Textured Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 16.00
Bulb
Type: T6
Qty: 1
Wattage: 40
Finish: Textured Black
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601149
Product Name 121530 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details