Capital Lighting, Inc. 18641 Lamps-Accent Lamps 601113

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Type: Night Light Qty: 1 Wattage: 4 Finish: Assorted Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Type: Night Light Qty: 1 Wattage: 4 Finish: Assorted Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
18641 Lamps-Accent Lamps - 601113 - Capital Lighting, Inc.
Columbus, OH, USA
18641 Lamps-Accent Lamps
601113
18641 Lamps-Accent Lamps 601113
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Type: Night Light Qty: 1 Wattage: 4 Finish: Assorted Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 6.00
Bulb
Type: Night Light
Qty: 1
Wattage: 4
Finish: Assorted
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601113
Product Name 18641 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details