Capital Lighting, Inc. 19230 Lamps-Table Lamps 601109

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 2 Finish: Hunter Weight: 73 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 2 Finish: Hunter Weight: 73 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
19230 Lamps-Table Lamps - 601109 - Capital Lighting, Inc.
Columbus, OH, USA
19230 Lamps-Table Lamps
601109
19230 Lamps-Table Lamps 601109
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 2 Finish: Hunter Weight: 73 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Qty: 2
Finish: Hunter
Weight: 73
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601109
Product Name 19230 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details