Capital Lighting, Inc. 32789 Lamps-Table Lamps 601095

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bai Weight: 41 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bai Weight: 41 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
32789 Lamps-Table Lamps - 601095 - Capital Lighting, Inc.
Columbus, OH, USA
32789 Lamps-Table Lamps
601095
32789 Lamps-Table Lamps 601095
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bai Weight: 41 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bai
Weight: 41
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601095
Product Name 32789 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details