Capital Lighting, Inc. 81625 Flush Mounts-Other 601088

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81625 Flush Mounts-Other - 601088 - Capital Lighting, Inc.
Columbus, OH, USA
81625 Flush Mounts-Other
601088
81625 Flush Mounts-Other 601088
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Black
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601088
Product Name 81625 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details