Capital Lighting, Inc. 37445 Sconces-Pocket 601079

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
37445 Sconces-Pocket - 601079 - Capital Lighting, Inc.
Columbus, OH, USA
37445 Sconces-Pocket
601079
37445 Sconces-Pocket 601079
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601079
Product Name 37445 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details