Capital Lighting, Inc. 43378 Pendants-Glass Down 601078

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
43378 Pendants-Glass Down - 601078 - Capital Lighting, Inc.
Columbus, OH, USA
43378 Pendants-Glass Down
601078
43378 Pendants-Glass Down 601078
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601078
Product Name 43378 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details