Capital Lighting, Inc. 38667 Lamps-Accent Lamps 601073

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Night Light Qty: 1 Wattage: 5 Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Night Light Qty: 1 Wattage: 5 Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
38667 Lamps-Accent Lamps - 601073 - Capital Lighting, Inc.
Columbus, OH, USA
38667 Lamps-Accent Lamps
601073
38667 Lamps-Accent Lamps 601073
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Night Light Qty: 1 Wattage: 5 Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Bulb
Type: Night Light
Qty: 1
Wattage: 5
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601073
Product Name 38667 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details