Capital Lighting, Inc. 50682 Exterior -Wall Mount 601068

Description
PRODUCT DETAILS / SPECS Height: 18.00 Extension: 21 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai Verdie Weight: 82 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Height: 18.00 Extension: 21 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai Verdie Weight: 82 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
50682 Exterior -Wall Mount - 601068 - Capital Lighting, Inc.
Columbus, OH, USA
50682 Exterior -Wall Mount
601068
50682 Exterior -Wall Mount 601068
PRODUCT DETAILS / SPECS Height: 18.00 Extension: 21 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai Verdie Weight: 82 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Height: 18.00
Extension: 21
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bai Verdie
Weight: 82
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601068
Product Name 50682 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details