PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 601057 |
| Product Name | 69292 Exterior -Post/Pier Head |
| Application | Residential; Outdoor |