Capital Lighting, Inc. 70512 Lamps-Floor Lamps 601052

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 50 Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 50 Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
70512 Lamps-Floor Lamps - 601052 - Capital Lighting, Inc.
Columbus, OH, USA
70512 Lamps-Floor Lamps
601052
70512 Lamps-Floor Lamps 601052
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 50 Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 50
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601052
Product Name 70512 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details