Capital Lighting, Inc. 49122 Mini Pendants-Rod 601048

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 56 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 56 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
49122 Mini Pendants-Rod - 601048 - Capital Lighting, Inc.
Columbus, OH, USA
49122 Mini Pendants-Rod
601048
49122 Mini Pendants-Rod 601048
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 56 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 56
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601048
Product Name 49122 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details