Capital Lighting, Inc. 53708 Sconces-Single Glass 601038

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
53708 Sconces-Single Glass - 601038 - Capital Lighting, Inc.
Columbus, OH, USA
53708 Sconces-Single Glass
601038
53708 Sconces-Single Glass 601038
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601038
Product Name 53708 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details