Capital Lighting, Inc. 51887 Flush Mounts-Other 601037

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51887 Flush Mounts-Other - 601037 - Capital Lighting, Inc.
Columbus, OH, USA
51887 Flush Mounts-Other
601037
51887 Flush Mounts-Other 601037
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601037
Product Name 51887 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details