Capital Lighting, Inc. 51892 Flush Mounts-Other 601036

Description
PRODUCT DETAILS / SPECS Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verde Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verde Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51892 Flush Mounts-Other - 601036 - Capital Lighting, Inc.
Columbus, OH, USA
51892 Flush Mounts-Other
601036
51892 Flush Mounts-Other 601036
PRODUCT DETAILS / SPECS Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verde Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verde
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601036
Product Name 51892 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details