PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 601026 |
| Product Name | 68220 Pendants-Glass Down |
| Application | Residential |