Capital Lighting, Inc. 65481 Mid. Chandeliers-Other 601018

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 17.00 Bulb Qty: 8 Weight: 111 Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 17.00 Bulb Qty: 8 Weight: 111 Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65481 Mid. Chandeliers-Other - 601018 - Capital Lighting, Inc.
Columbus, OH, USA
65481 Mid. Chandeliers-Other
601018
65481 Mid. Chandeliers-Other 601018
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 17.00 Bulb Qty: 8 Weight: 111 Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 17.00
Bulb
Qty: 8
Weight: 111
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601018
Product Name 65481 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details