Capital Lighting, Inc. 63146 Exterior -Wall Mount 601014

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
63146 Exterior -Wall Mount - 601014 - Capital Lighting, Inc.
Columbus, OH, USA
63146 Exterior -Wall Mount
601014
63146 Exterior -Wall Mount 601014
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601014
Product Name 63146 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details