Capital Lighting, Inc. 65831 Lamps-Floor Lamps 601007

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 64 Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 64 Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
65831 Lamps-Floor Lamps - 601007 - Capital Lighting, Inc.
Columbus, OH, USA
65831 Lamps-Floor Lamps
601007
65831 Lamps-Floor Lamps 601007
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 64 Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 59.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 64
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601007
Product Name 65831 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details