Capital Lighting, Inc. 66518 Lamps-Table Lamps 601006

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Extension: 3 Bulb Type: Halogen Qty: 2 Wattage: 25 Finish: Polished Steel Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Extension: 3 Bulb Type: Halogen Qty: 2 Wattage: 25 Finish: Polished Steel Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
66518 Lamps-Table Lamps - 601006 - Capital Lighting, Inc.
Columbus, OH, USA
66518 Lamps-Table Lamps
601006
66518 Lamps-Table Lamps 601006
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Extension: 3 Bulb Type: Halogen Qty: 2 Wattage: 25 Finish: Polished Steel Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.25
Extension: 3
Bulb
Type: Halogen
Qty: 2
Wattage: 25
Finish: Polished Steel
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601006
Product Name 66518 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details