Capital Lighting, Inc. 66750 Pendants-Bowl Style 601003

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Qty: 1 Wattage: 100 Finish: Bai Weight: 93 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Qty: 1 Wattage: 100 Finish: Bai Weight: 93 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66750 Pendants-Bowl Style - 601003 - Capital Lighting, Inc.
Columbus, OH, USA
66750 Pendants-Bowl Style
601003
66750 Pendants-Bowl Style 601003
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Qty: 1 Wattage: 100 Finish: Bai Weight: 93 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Qty: 1
Wattage: 100
Finish: Bai
Weight: 93
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601003
Product Name 66750 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details