Capital Lighting, Inc. WH737 Lamps-Accent Lamps 600890

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silvered White Glass Product Name: One Light Table Lamp UPC: 8322324422 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silvered White Glass Product Name: One Light Table Lamp UPC: 8322324422 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
WH737 Lamps-Accent Lamps - 600890 - Capital Lighting, Inc.
Columbus, OH, USA
WH737 Lamps-Accent Lamps
600890
WH737 Lamps-Accent Lamps 600890
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silvered White Glass Product Name: One Light Table Lamp UPC: 8322324422 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Hotel Silvered White Glass
Product Name: One Light Table Lamp
UPC: 8322324422
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600890
Product Name WH737 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details