Capital Lighting, Inc. Z687 Island/Pool Table-4 Light + 600878

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 17.00 Length 17.00 Bulb Type: G16-1/2 Qty: 42 Wattage: 25 Finish: Bronze Product Name: 42 Light Chandelier UPC: 8322312627 Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 17.00 Length 17.00 Bulb Type: G16-1/2 Qty: 42 Wattage: 25 Finish: Bronze Product Name: 42 Light Chandelier UPC: 8322312627 Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z687 Island/Pool Table-4 Light + - 600878 - Capital Lighting, Inc.
Columbus, OH, USA
Z687 Island/Pool Table-4 Light +
600878
Z687 Island/Pool Table-4 Light + 600878
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 17.00 Length 17.00 Bulb Type: G16-1/2 Qty: 42 Wattage: 25 Finish: Bronze Product Name: 42 Light Chandelier UPC: 8322312627 Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 17.00
Length 17.00
Bulb
Type: G16-1/2
Qty: 42
Wattage: 25
Finish: Bronze
Product Name: 42 Light Chandelier
UPC: 8322312627
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600878
Product Name Z687 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details