Capital Lighting, Inc. Z2701 Lamps-Table Lamps 600871

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Natural Brass Product Name: One Light Table Lamp UPC: 8322107001 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Natural Brass Product Name: One Light Table Lamp UPC: 8322107001 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z2701 Lamps-Table Lamps - 600871 - Capital Lighting, Inc.
Columbus, OH, USA
Z2701 Lamps-Table Lamps
600871
Z2701 Lamps-Table Lamps 600871
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Natural Brass Product Name: One Light Table Lamp UPC: 8322107001 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Natural Brass
Product Name: One Light Table Lamp
UPC: 8322107001
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600871
Product Name Z2701 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details