Capital Lighting, Inc. 2527 Sconces-Single Candle 600596

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Silver Product Name: One Light Wall Lamp Category: Wall Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Silver Product Name: One Light Wall Lamp Category: Wall Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2527 Sconces-Single Candle - 600596 - Capital Lighting, Inc.
Columbus, OH, USA
2527 Sconces-Single Candle
600596
2527 Sconces-Single Candle 600596
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Silver Product Name: One Light Wall Lamp Category: Wall Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.50
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Vintage Silver
Product Name: One Light Wall Lamp
Category: Wall Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600596
Product Name 2527 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details