Capital Lighting, Inc. S2545 Lamps-Table Lamps 600583

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 16.88 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Vintage Silver Product Name: Two Light Table Lamp UPC: 8322335718 Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 16.88 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Vintage Silver Product Name: Two Light Table Lamp UPC: 8322335718 Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
S2545 Lamps-Table Lamps - 600583 - Capital Lighting, Inc.
Columbus, OH, USA
S2545 Lamps-Table Lamps
600583
S2545 Lamps-Table Lamps 600583
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 16.88 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Vintage Silver Product Name: Two Light Table Lamp UPC: 8322335718 Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 16.88
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Vintage Silver
Product Name: Two Light Table Lamp
UPC: 8322335718
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600583
Product Name S2545 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details