Capital Lighting, Inc. S669 Lamps-Table Lamps 600581

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322729227 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322729227 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
S669 Lamps-Table Lamps - 600581 - Capital Lighting, Inc.
Columbus, OH, USA
S669 Lamps-Table Lamps
600581
S669 Lamps-Table Lamps 600581
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322729227 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322729227
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600581
Product Name S669 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details