Capital Lighting, Inc. 2714 Sconces-Single Glass 600579

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parkerized Product Name: One Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parkerized Product Name: One Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2714 Sconces-Single Glass - 600579 - Capital Lighting, Inc.
Columbus, OH, USA
2714 Sconces-Single Glass
600579
2714 Sconces-Single Glass 600579
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parkerized Product Name: One Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Parkerized
Product Name: One Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600579
Product Name 2714 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details