Capital Lighting, Inc. 2720 Lamps-Table Lamps 600577

Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Patina Bronze/White Acrylic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Patina Bronze/White Acrylic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2720 Lamps-Table Lamps - 600577 - Capital Lighting, Inc.
Columbus, OH, USA
2720 Lamps-Table Lamps
600577
2720 Lamps-Table Lamps 600577
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Patina Bronze/White Acrylic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Deep Patina Bronze/White Acrylic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600577
Product Name 2720 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details