Capital Lighting, Inc. 2730 Lamps-Table Lamps 600576

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2730 Lamps-Table Lamps - 600576 - Capital Lighting, Inc.
Columbus, OH, USA
2730 Lamps-Table Lamps
600576
2730 Lamps-Table Lamps 600576
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Natural Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600576
Product Name 2730 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details