Capital Lighting, Inc. 3370 Lamps-Table Lamps 600572

Description
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Type: G16 Qty: 2 Wattage: 60 Finish: Mercury Glass Product Name: Two Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Type: G16 Qty: 2 Wattage: 60 Finish: Mercury Glass Product Name: Two Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3370 Lamps-Table Lamps - 600572 - Capital Lighting, Inc.
Columbus, OH, USA
3370 Lamps-Table Lamps
600572
3370 Lamps-Table Lamps 600572
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Type: G16 Qty: 2 Wattage: 60 Finish: Mercury Glass Product Name: Two Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 24.50
Bulb
Type: G16
Qty: 2
Wattage: 60
Finish: Mercury Glass
Product Name: Two Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600572
Product Name 3370 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details