Capital Lighting, Inc. 837C Lamps-Table Lamps 600566

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 39.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 39.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
837C Lamps-Table Lamps - 600566 - Capital Lighting, Inc.
Columbus, OH, USA
837C Lamps-Table Lamps
600566
837C Lamps-Table Lamps 600566
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 39.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 39.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Plaster White
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600566
Product Name 837C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details