Capital Lighting, Inc. OR737 Lamps-Accent Lamps 600559

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 151 C Product Name: One Light Table Lamp UPC: 8322902248 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 151 C Product Name: One Light Table Lamp UPC: 8322902248 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
OR737 Lamps-Accent Lamps - 600559 - Capital Lighting, Inc.
Columbus, OH, USA
OR737 Lamps-Accent Lamps
600559
OR737 Lamps-Accent Lamps 600559
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 151 C Product Name: One Light Table Lamp UPC: 8322902248 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pantone- 151 C
Product Name: One Light Table Lamp
UPC: 8322902248
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600559
Product Name OR737 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details