Capital Lighting, Inc. OR738 Lamps-Table Lamps 600557

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 151C Product Name: One Light Table Lamp UPC: 8322902941 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 151C Product Name: One Light Table Lamp UPC: 8322902941 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
OR738 Lamps-Table Lamps - 600557 - Capital Lighting, Inc.
Columbus, OH, USA
OR738 Lamps-Table Lamps
600557
OR738 Lamps-Table Lamps 600557
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone- 151C Product Name: One Light Table Lamp UPC: 8322902941 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.63
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pantone- 151C
Product Name: One Light Table Lamp
UPC: 8322902941
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600557
Product Name OR738 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details