Capital Lighting, Inc. PR736 Lamps-Table Lamps 600553

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 27.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322577361 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 27.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322577361 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PR736 Lamps-Table Lamps - 600553 - Capital Lighting, Inc.
Columbus, OH, USA
PR736 Lamps-Table Lamps
600553
PR736 Lamps-Table Lamps 600553
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 27.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322577361 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 27.63
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322577361
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600553
Product Name PR736 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details