Capital Lighting, Inc. 687 Island/Pool Table-4 Light + 600540

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Length 25.25 Bulb Qty: 42 Wattage: 25 Finish: Natural Brass Product Name: 42 Light Chandelier Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Length 25.25 Bulb Qty: 42 Wattage: 25 Finish: Natural Brass Product Name: 42 Light Chandelier Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
687 Island/Pool Table-4 Light + - 600540 - Capital Lighting, Inc.
Columbus, OH, USA
687 Island/Pool Table-4 Light +
600540
687 Island/Pool Table-4 Light + 600540
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Length 25.25 Bulb Qty: 42 Wattage: 25 Finish: Natural Brass Product Name: 42 Light Chandelier Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.25
Length 25.25
Bulb
Qty: 42
Wattage: 25
Finish: Natural Brass
Product Name: 42 Light Chandelier
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600540
Product Name 687 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details